Cornell Dubilier Mica and PTFE Capacitors MC18FA471J-F

Description
CAP MICA 470PF 5% 100V 1812
Datasheet
Description
CAP MICA 470PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA471J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA471J-F
Mica and PTFE Capacitors MC18FA471J-F
CAP MICA 470PF 5% 100V 1812

CAP MICA 470PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor 470Pf, 100V, 1812 5%; Capacitance Cornell Dubilier - 66K3210 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 470Pf, 100V, 1812 5%; Capacitance Cornell Dubilier
66K3210
Rf/microwave Capacitor 470Pf, 100V, 1812 5%; Capacitance Cornell Dubilier 66K3210
RF/MICROWAVE CAPACITOR 470PF, 100V, 1812 5%; Capacitance:470pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 470PF, 100V, 1812 5%; Capacitance:470pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA471J-F 66K3210
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 470Pf, 100V, 1812 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 1572-1429-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers