Cornell Dubilier Mica and PTFE Capacitors MC18FA471G-F

Description
CAP MICA 470PF 2% 100V 1812
Datasheet
Description
CAP MICA 470PF 2% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA471G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA471G-F
Mica and PTFE Capacitors MC18FA471G-F
CAP MICA 470PF 2% 100V 1812

CAP MICA 470PF 2% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 470Pf, 100V; Capacitance Cornell Dubilier - 66K3208 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf, 100V; Capacitance Cornell Dubilier
66K3208
Rf/microwave Capacitor, 470Pf, 100V; Capacitance Cornell Dubilier 66K3208
RF/MICROWAVE CAPACITOR, 470PF, 100V; Capacitance:470pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF, 100V; Capacitance:470pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA471G-F 66K3208
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 470Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details