Cornell Dubilier Mica and PTFE Capacitors MC18FA391G-F

Description
CAP MICA 390PF 2% 100V 1812
Datasheet
Description
CAP MICA 390PF 2% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA391G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA391G-F
Mica and PTFE Capacitors MC18FA391G-F
CAP MICA 390PF 2% 100V 1812

CAP MICA 390PF 2% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 390Pf, 100V; Capacitance Cornell Dubilier - 66K3196 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 390Pf, 100V; Capacitance Cornell Dubilier
66K3196
Rf/microwave Capacitor, 390Pf, 100V; Capacitance Cornell Dubilier 66K3196
RF/MICROWAVE CAPACITOR, 390PF, 100V; Capacitance:390pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 390PF, 100V; Capacitance:390pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA391G-F 66K3196
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 390Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers