Cornell Dubilier Mica and PTFE Capacitors MC18FA301J-F

Description
CAP MICA 300PF 5% 100V 1812
Datasheet
Description
CAP MICA 300PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA301J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA301J-F
Mica and PTFE Capacitors MC18FA301J-F
CAP MICA 300PF 5% 100V 1812

CAP MICA 300PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 300Pf, 100V; Capacitance Cornell Dubilier - 66K3180 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 300Pf, 100V; Capacitance Cornell Dubilier
66K3180
Rf/microwave Capacitor, 300Pf, 100V; Capacitance Cornell Dubilier 66K3180
RF/MICROWAVE CAPACITOR, 300PF, 100V; Capacitance:300pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 300PF, 100V; Capacitance:300pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA301J-F 66K3180
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 300Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-4 microF 3.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers