Cornell Dubilier Mica and PTFE Capacitors MC18FA271J-F

Description
CAP MICA 270PF 5% 100V 1812
Datasheet
Description
CAP MICA 270PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA271J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA271J-F
Mica and PTFE Capacitors MC18FA271J-F
CAP MICA 270PF 5% 100V 1812

CAP MICA 270PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 270Pf, 100V; Capacitance Cornell Dubilier - 66K3174 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 270Pf, 100V; Capacitance Cornell Dubilier
66K3174
Rf/microwave Capacitor, 270Pf, 100V; Capacitance Cornell Dubilier 66K3174
RF/MICROWAVE CAPACITOR, 270PF, 100V; Capacitance:270pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 270PF, 100V; Capacitance:270pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA271J-F 66K3174
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 270Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers