CAP MICA 47PF 5% 1KV 1210
RF/MICROWAVE CAPACITOR 47PF, 1KV, 1210 5%; Capacitance:47pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC12FF470J-F | 66K3160 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor 47Pf, 1Kv, 1210 5%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |