Cornell Dubilier Mica and PTFE Capacitors MC12FF430J-F

Description
CAP MICA 43PF 5% 1KV 1210
Datasheet
Description
CAP MICA 43PF 5% 1KV 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FF430J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FF430J-F
Mica and PTFE Capacitors MC12FF430J-F
CAP MICA 43PF 5% 1KV 1210

CAP MICA 43PF 5% 1KV 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 43Pf, 1000V; Capacitance Cornell Dubilier - 66K3157 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 43Pf, 1000V; Capacitance Cornell Dubilier
66K3157
Rf/microwave Capacitor, 43Pf, 1000V; Capacitance Cornell Dubilier 66K3157
RF/MICROWAVE CAPACITOR, 43PF, 1000V; Capacitance:43pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 43PF, 1000V; Capacitance:43pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FF430J-F 66K3157
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 43Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-5 microF 4.30E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers