RF/MICROWAVE CAPACITOR, 39PF, 1000V; Capacitance:39pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP MICA 39PF 5% 1KV 1210
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K3154 | MC12FF390J-F |
| Product Name | Rf/microwave Capacitor, 39Pf, 1000V; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF |