Cornell Dubilier Mica and PTFE Capacitors MC12FD910G-F

Description
CAP MICA 91PF 2% 500V 1210
Datasheet
Description
CAP MICA 91PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD910G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD910G-F
Mica and PTFE Capacitors MC12FD910G-F
CAP MICA 91PF 2% 500V 1210

CAP MICA 91PF 2% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 91Pf, 500V; Capacitance Cornell Dubilier - 66K3142 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 91Pf, 500V; Capacitance Cornell Dubilier
66K3142
Rf/microwave Capacitor, 91Pf, 500V; Capacitance Cornell Dubilier 66K3142
RF/MICROWAVE CAPACITOR, 91PF, 500V; Capacitance:91pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 91PF, 500V; Capacitance:91pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD910G-F 66K3142
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 91Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.10E-5 microF 9.10E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers