Cornell Dubilier Mica and PTFE Capacitors MC12FD820J-F

Description
CAP MICA 82PF 5% 500V 1210
Datasheet
Description
CAP MICA 82PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD820J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD820J-F
Mica and PTFE Capacitors MC12FD820J-F
CAP MICA 82PF 5% 500V 1210

CAP MICA 82PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 82Pf, 500V; Capacitance Cornell Dubilier - 66K3138 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 82Pf, 500V; Capacitance Cornell Dubilier
66K3138
Rf/microwave Capacitor, 82Pf, 500V; Capacitance Cornell Dubilier 66K3138
RF/MICROWAVE CAPACITOR, 82PF, 500V; Capacitance:82pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 82PF, 500V; Capacitance:82pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD820J-F 66K3138
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 82Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details