Cornell Dubilier Mica and PTFE Capacitors MC12FD750J-F

Description
CAP MICA 75PF 5% 500V 1210
Datasheet
Description
CAP MICA 75PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD750J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD750J-F
Mica and PTFE Capacitors MC12FD750J-F
CAP MICA 75PF 5% 500V 1210

CAP MICA 75PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 75Pf, 500V; Capacitance Cornell Dubilier - 66K3132 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 75Pf, 500V; Capacitance Cornell Dubilier
66K3132
Rf/microwave Capacitor, 75Pf, 500V; Capacitance Cornell Dubilier 66K3132
RF/MICROWAVE CAPACITOR, 75PF, 500V; Capacitance:75pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 75PF, 500V; Capacitance:75pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD750J-F 66K3132
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 75Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-5 microF 7.50E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers