Cornell Dubilier Mica and PTFE Capacitors MC12FD620G-TF

Description
CAP MICA 62PF 2% 500V 1210
Datasheet
Description
CAP MICA 62PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD620G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD620G-TF
Mica and PTFE Capacitors MC12FD620G-TF
CAP MICA 62PF 2% 500V 1210

CAP MICA 62PF 2% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 62Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3119 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 62Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3119
Rf/microwave Capacitor, 62Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3119
RF/MICROWAVE CAPACITOR, 62PF, 500V, FULL REEL; Capacitance:62pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 62PF, 500V, FULL REEL; Capacitance:62pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD620G-TF 66K3119
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 62Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers