Cornell Dubilier Mica and PTFE Capacitors MC12FD500G-F

Description
CAP MICA 50PF 2% 500V 1210
Datasheet
Description
CAP MICA 50PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD500G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD500G-F
Mica and PTFE Capacitors MC12FD500G-F
CAP MICA 50PF 2% 500V 1210

CAP MICA 50PF 2% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 50Pf, 500V; Capacitance Cornell Dubilier - 66K3100 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 50Pf, 500V; Capacitance Cornell Dubilier
66K3100
Rf/microwave Capacitor, 50Pf, 500V; Capacitance Cornell Dubilier 66K3100
RF/MICROWAVE CAPACITOR, 50PF, 500V; Capacitance:50pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 50PF, 500V; Capacitance:50pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD500G-F 66K3100
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 50Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-5 microF 5.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details