The Cornell Dubilier MC Series capacitor, with a capacitance of 47 pF and a voltage rating of 500 V, features a tolerance of ±5%. It is designed for high-frequency applications, exhibiting extremely high Q at UHF/VHF frequencies. The capacitor is constructed to be free from thermal cracking and is compatible with FR4 boards, making it suitable for environments where other multilayer capacitors may fail. It is wave solderable and can withstand a bend test exceeding 2 mm. The natural mica dielectric ensures stability over time, with no significant changes in voltage or frequency. This capacitor is RoHS compliant and operates effectively within a temperature range of -55 °C to +125 °C. Applications include MRI coils, RF instruments, power amplifiers, and tuned LCR circuits.
CAP MICA 47PF 5% 500V 1210
RF/MICROWAVE CAPACITOR 47PF, 500V, 1210 5%; Capacitance:47pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP, 47PF, 500V, 5%, 1210; Capacitance:47pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD470J-F | 66K3096 | 45X4789 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor 47Pf, 500V, 1210 5%; Capacitance Cornell Dubilier | Cap, 47Pf, 500V, 5%, 1210; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |