Cornell Dubilier Mica and PTFE Capacitors MC12FD360J-TF

Description
CAP MICA 36PF 5% 500V 1210
Datasheet
Description
CAP MICA 36PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD360J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD360J-TF
Mica and PTFE Capacitors MC12FD360J-TF
CAP MICA 36PF 5% 500V 1210

CAP MICA 36PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 36Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3079 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 36Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3079
Rf/microwave Capacitor, 36Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3079
RF/MICROWAVE CAPACITOR, 36PF, 500V, FULL REEL; Capacitance:36pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 36PF, 500V, FULL REEL; Capacitance:36pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD360J-TF 66K3079
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 36Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.60E-5 microF 3.60E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details