Cornell Dubilier Rf/microwave Capacitor, 33Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC12FD330J-TF

Description
RF/MICROWAVE CAPACITOR, 33PF, 500V, FULL REEL; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 33PF, 500V, FULL REEL; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 33Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3073 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 33Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3073
Rf/microwave Capacitor, 33Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3073
RF/MICROWAVE CAPACITOR, 33PF, 500V, FULL REEL; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 33PF, 500V, FULL REEL; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FD330J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD330J-TF
Mica and PTFE Capacitors MC12FD330J-TF
CAP MICA 33PF 5% 500V 1210

CAP MICA 33PF 5% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3073 MC12FD330J-TF
Product Name Rf/microwave Capacitor, 33Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers