Cornell Dubilier Rf/microwave Capacitor, 33Pf, 500V 5%; Capacitance Cornell Dubilier MC12FD330J-F

Description
RF/MICROWAVE CAPACITOR, 33PF, 500V 5%; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 33PF, 500V 5%; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 33Pf, 500V 5%; Capacitance Cornell Dubilier - 66K3072 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 33Pf, 500V 5%; Capacitance Cornell Dubilier
66K3072
Rf/microwave Capacitor, 33Pf, 500V 5%; Capacitance Cornell Dubilier 66K3072
RF/MICROWAVE CAPACITOR, 33PF, 500V 5%; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 33PF, 500V 5%; Capacitance:33pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
CAPACITOR, MICA CHIP, SMD, 1210, 100VDC, 25+/-25PPM, +/-5%, 33PF - 70189594 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, MICA CHIP, SMD, 1210, 100VDC, 25+/-25PPM, +/-5%, 33PF
70189594
CAPACITOR, MICA CHIP, SMD, 1210, 100VDC, 25+/-25PPM, +/-5%, 33PF 70189594
Specifications Capacitor Range: 0.5 to 2200 pF Tolerance: ±0.25% to ±5% Voltage Range: 100 to 500 VDC Temperature Operating: –55 to 125°C Features and Benefits Free from Cracking FR4 Compatible and Wave Soldering Nonmagnetic Option Very High Q Rock Stable with Time, V and f Extremely Low ESR/ESL to >1 GHz High Resistance to Arc Over and Lightning Applications MRI Coils, Baluns and Generators Lasers RF Plasma Generators Mobile Radio RF Power Amplifiers CATV Repeater Line Extenders RF Instrumentation

Specifications

  • Capacitor Range: 0.5 to 2200 pF
  • Tolerance: ±0.25% to ±5%
  • Voltage Range: 100 to 500 VDC
  • Temperature Operating: –55 to 125°C Features and Benefits
  • Free from Cracking
  • FR4 Compatible and Wave Soldering
  • Nonmagnetic Option
  • Very High Q
  • Rock Stable with Time, V and f
  • Extremely Low ESR/ESL to >1 GHz
  • High Resistance to Arc Over and Lightning Applications
  • MRI Coils, Baluns and Generators
  • Lasers
  • RF Plasma Generators
  • Mobile Radio
  • RF Power Amplifiers
  • CATV Repeater Line Extenders
  • RF Instrumentation
Supplier's Site
Mica and PTFE Capacitors - MC12FD330J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD330J-F
Mica and PTFE Capacitors MC12FD330J-F
CAP MICA 33PF 5% 500V 1210

CAP MICA 33PF 5% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K3072 70189594 MC12FD330J-F
Product Name Rf/microwave Capacitor, 33Pf, 500V 5%; Capacitance Cornell Dubilier CAPACITOR, MICA CHIP, SMD, 1210, 100VDC, 25+/-25PPM, +/-5%, 33PF Mica and PTFE Capacitors
Applications RF / Microwave General Purpose
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers