Cornell Dubilier Mica and PTFE Capacitors MC12FD151J-F

Description
CAP MICA 150PF 5% 500V 1210
Datasheet
Description
CAP MICA 150PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD151J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD151J-F
Mica and PTFE Capacitors MC12FD151J-F
CAP MICA 150PF 5% 500V 1210

CAP MICA 150PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier - 66K3066 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier
66K3066
Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier 66K3066
RF/MICROWAVE CAPACITOR, 150PF, 500V; Capacitance:150pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 150PF, 500V; Capacitance:150pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD151J-F 66K3066
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details