Cornell Dubilier Mica and PTFE Capacitors MC12FA750J-TF

Description
CAP MICA 75PF 5% 100V 1210
Datasheet
Description
CAP MICA 75PF 5% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA750J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA750J-TF
Mica and PTFE Capacitors MC12FA750J-TF
CAP MICA 75PF 5% 100V 1210

CAP MICA 75PF 5% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 75Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3025 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 75Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3025
Rf/microwave Capacitor, 75Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3025
RF/MICROWAVE CAPACITOR, 75PF, 100V, FULL REEL; Capacitance:75pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 75PF, 100V, FULL REEL; Capacitance:75pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA750J-TF 66K3025
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 75Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-5 microF 7.50E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details