Cornell Dubilier Mica and PTFE Capacitors MC12FA680G-F

Description
CAP MICA 68PF 2% 100V 1210
Datasheet
Description
CAP MICA 68PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA680G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA680G-F
Mica and PTFE Capacitors MC12FA680G-F
CAP MICA 68PF 2% 100V 1210

CAP MICA 68PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 68Pf, 100V; Capacitance Cornell Dubilier - 66K3016 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 68Pf, 100V; Capacitance Cornell Dubilier
66K3016
Rf/microwave Capacitor, 68Pf, 100V; Capacitance Cornell Dubilier 66K3016
RF/MICROWAVE CAPACITOR, 68PF, 100V; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 68PF, 100V; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA680G-F 66K3016
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 68Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details