Cornell Dubilier Mica and PTFE Capacitors MC12FA620J-F

Description
CAP MICA 62PF 5% 100V 1210
Datasheet
Description
CAP MICA 62PF 5% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA620J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA620J-F
Mica and PTFE Capacitors MC12FA620J-F
CAP MICA 62PF 5% 100V 1210

CAP MICA 62PF 5% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 62Pf, 100V; Capacitance Cornell Dubilier - 66K3012 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 62Pf, 100V; Capacitance Cornell Dubilier
66K3012
Rf/microwave Capacitor, 62Pf, 100V; Capacitance Cornell Dubilier 66K3012
RF/MICROWAVE CAPACITOR, 62PF, 100V; Capacitance:62pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 62PF, 100V; Capacitance:62pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA620J-F 66K3012
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 62Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details