Cornell Dubilier Mica and PTFE Capacitors MC12FA560G-F

Description
CAP MICA 56PF 2% 100V 1210
Datasheet
Description
CAP MICA 56PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA560G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA560G-F
Mica and PTFE Capacitors MC12FA560G-F
CAP MICA 56PF 2% 100V 1210

CAP MICA 56PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 56Pf, 100V; Capacitance Cornell Dubilier - 66K3004 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 56Pf, 100V; Capacitance Cornell Dubilier
66K3004
Rf/microwave Capacitor, 56Pf, 100V; Capacitance Cornell Dubilier 66K3004
RF/MICROWAVE CAPACITOR, 56PF, 100V; Capacitance:56pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 56PF, 100V; Capacitance:56pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA560G-F 66K3004
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 56Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details