Cornell Dubilier Rf/microwave Capacitor 47Pf, 100V, 1210 5%; Capacitance Cornell Dubilier MC12FA470J-F

Description
RF/MICROWAVE CAPACITOR 47PF, 100V, 1210 5%; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 47PF, 100V, 1210 5%; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 47Pf, 100V, 1210 5%; Capacitance Cornell Dubilier - 66K2988 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 47Pf, 100V, 1210 5%; Capacitance Cornell Dubilier
66K2988
Rf/microwave Capacitor 47Pf, 100V, 1210 5%; Capacitance Cornell Dubilier 66K2988
RF/MICROWAVE CAPACITOR 47PF, 100V, 1210 5%; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 47PF, 100V, 1210 5%; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FA470J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA470J-F
Mica and PTFE Capacitors MC12FA470J-F
CAP MICA 47PF 5% 100V 1210

CAP MICA 47PF 5% 100V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2988 MC12FA470J-F
Product Name Rf/microwave Capacitor 47Pf, 100V, 1210 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details