Cornell Dubilier Mica and PTFE Capacitors MC12FA470F-F

Description
CAP MICA 47PF 1% 100V 1210
Datasheet
Description
CAP MICA 47PF 1% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA470F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA470F-F
Mica and PTFE Capacitors MC12FA470F-F
CAP MICA 47PF 1% 100V 1210

CAP MICA 47PF 1% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 47Pf, 100V; Capacitance Cornell Dubilier - 66K2984 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 47Pf, 100V; Capacitance Cornell Dubilier
66K2984
Rf/microwave Capacitor, 47Pf, 100V; Capacitance Cornell Dubilier 66K2984
RF/MICROWAVE CAPACITOR, 47PF, 100V; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 47PF, 100V; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA470F-F 66K2984
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 47Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details