Cornell Dubilier Mica and PTFE Capacitors MC12FA361J-F

Description
CAP MICA 360PF 5% 100V 1210
Datasheet
Description
CAP MICA 360PF 5% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA361J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA361J-F
Mica and PTFE Capacitors MC12FA361J-F
CAP MICA 360PF 5% 100V 1210

CAP MICA 360PF 5% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 360Pf, 100V; Capacitance Cornell Dubilier - 66K2970 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 360Pf, 100V; Capacitance Cornell Dubilier
66K2970
Rf/microwave Capacitor, 360Pf, 100V; Capacitance Cornell Dubilier 66K2970
RF/MICROWAVE CAPACITOR, 360PF, 100V; Capacitance:360pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 360PF, 100V; Capacitance:360pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA361J-F 66K2970
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 360Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.60E-4 microF 3.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details