Cornell Dubilier Mica and PTFE Capacitors MC12FA221G-F

Description
CAP MICA 220PF 2% 100V 1210
Datasheet
Description
CAP MICA 220PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA221G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA221G-F
Mica and PTFE Capacitors MC12FA221G-F
CAP MICA 220PF 2% 100V 1210

CAP MICA 220PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 220Pf, 100V; Capacitance Cornell Dubilier - 66K2933 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 220Pf, 100V; Capacitance Cornell Dubilier
66K2933
Rf/microwave Capacitor, 220Pf, 100V; Capacitance Cornell Dubilier 66K2933
RF/MICROWAVE CAPACITOR, 220PF, 100V; Capacitance:220pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 220PF, 100V; Capacitance:220pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA221G-F 66K2933
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 220Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details