Cornell Dubilier Rf/microwave Capacitor 100Pf, 100V, 1210 5%; Capacitance Cornell Dubilier MC12FA101J-F

Description
RF/MICROWAVE CAPACITOR 100PF, 100V, 1210 5%; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 100PF, 100V, 1210 5%; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 100Pf, 100V, 1210 5%; Capacitance Cornell Dubilier - 66K2888 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 100Pf, 100V, 1210 5%; Capacitance Cornell Dubilier
66K2888
Rf/microwave Capacitor 100Pf, 100V, 1210 5%; Capacitance Cornell Dubilier 66K2888
RF/MICROWAVE CAPACITOR 100PF, 100V, 1210 5%; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 100PF, 100V, 1210 5%; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FA101J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA101J-F
Mica and PTFE Capacitors MC12FA101J-F
CAP MICA 100PF 5% 100V 1210

CAP MICA 100PF 5% 100V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2888 MC12FA101J-F
Product Name Rf/microwave Capacitor 100Pf, 100V, 1210 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers