Cornell Dubilier Mica and PTFE Capacitors MC12FA101G-F

Description
CAP MICA 100PF 2% 100V 1210
Datasheet
Description
CAP MICA 100PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA101G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA101G-F
Mica and PTFE Capacitors MC12FA101G-F
CAP MICA 100PF 2% 100V 1210

CAP MICA 100PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 100Pf, 100V; Capacitance Cornell Dubilier - 66K2886 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 100Pf, 100V; Capacitance Cornell Dubilier
66K2886
Rf/microwave Capacitor, 100Pf, 100V; Capacitance Cornell Dubilier 66K2886
RF/MICROWAVE CAPACITOR, 100PF, 100V; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 100PF, 100V; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA101G-F 66K2886
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 100Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details