Cornell Dubilier Mica and PTFE Capacitors MC12ED200J-F

Description
CAP MICA 20PF 5% 500V 1210
Datasheet
Description
CAP MICA 20PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12ED200J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED200J-F
Mica and PTFE Capacitors MC12ED200J-F
CAP MICA 20PF 5% 500V 1210

CAP MICA 20PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier - 66K2845 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier
66K2845
Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier 66K2845
RF/MICROWAVE CAPACITOR, 20PF, 500V; Capacitance:20pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 20PF, 500V; Capacitance:20pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12ED200J-F 66K2845
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details