Cornell Dubilier Mica and PTFE Capacitors MC12ED180G-F

Description
CAP MICA 18PF 2% 500V 1210
Datasheet
Description
CAP MICA 18PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12ED180G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED180G-F
Mica and PTFE Capacitors MC12ED180G-F
CAP MICA 18PF 2% 500V 1210

CAP MICA 18PF 2% 500V 1210

Supplier's Site Datasheet
Capacitor Rf/microwave, 18Pf, 500V; Capacitance Cornell Dubilier - 66K2839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave, 18Pf, 500V; Capacitance Cornell Dubilier
66K2839
Capacitor Rf/microwave, 18Pf, 500V; Capacitance Cornell Dubilier 66K2839
CAPACITOR RF/MICROWAVE, 18PF, 500V; Capacitance:18pF; Voltage Rating:500VDC; Product Range:-; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:SMD; Automotive Qualification Standard:- RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE, 18PF, 500V; Capacitance:18pF; Voltage Rating:500VDC; Product Range:-; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:SMD; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12ED180G-F 66K2839
Product Name Mica and PTFE Capacitors Capacitor Rf/microwave, 18Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Mounting Style Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers