Cornell Dubilier Rf/microwave Capacitor, 5Pf, 1000V; Capacitance Cornell Dubilier MC12CF050C-F

Description
RF/MICROWAVE CAPACITOR, 5PF, 1000V; Capacitance:5pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 5PF, 1000V; Capacitance:5pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 5Pf, 1000V; Capacitance Cornell Dubilier - 66K2821 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 5Pf, 1000V; Capacitance Cornell Dubilier
66K2821
Rf/microwave Capacitor, 5Pf, 1000V; Capacitance Cornell Dubilier 66K2821
RF/MICROWAVE CAPACITOR, 5PF, 1000V; Capacitance:5pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 5PF, 1000V; Capacitance:5pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12CF050C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CF050C-F
Mica and PTFE Capacitors MC12CF050C-F
CAP MICA 5PF 0.25PF 1KV 1210

CAP MICA 5PF 0.25PF 1KV 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2821 MC12CF050C-F
Product Name Rf/microwave Capacitor, 5Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers