Cornell Dubilier Mica and PTFE Capacitors MC12CD080D-TF

Description
CAP MICA 8PF 0.5PF 500V 1210
Datasheet
Description
CAP MICA 8PF 0.5PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD080D-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD080D-TF
Mica and PTFE Capacitors MC12CD080D-TF
CAP MICA 8PF 0.5PF 500V 1210

CAP MICA 8PF 0.5PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 8Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K2804 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 8Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K2804
Rf/microwave Capacitor, 8Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K2804
RF/MICROWAVE CAPACITOR, 8PF, 500V, FULL REEL; Capacitance:8pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 8PF, 500V, FULL REEL; Capacitance:8pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD080D-TF 66K2804
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 8Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers