Cornell Dubilier Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC12CD070C-TF

Description
RF/MICROWAVE CAPACITOR, 7PF, 500V, FULL REEL; Capacitance:7pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 7PF, 500V, FULL REEL; Capacitance:7pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K2798 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K2798
Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K2798
RF/MICROWAVE CAPACITOR, 7PF, 500V, FULL REEL; Capacitance:7pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 7PF, 500V, FULL REEL; Capacitance:7pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12CD070C-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD070C-TF
Mica and PTFE Capacitors MC12CD070C-TF
CAP MICA 7PF 0.25PF 500V 1210

CAP MICA 7PF 0.25PF 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2798 MC12CD070C-TF
Product Name Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details