Cornell Dubilier Mica and PTFE Capacitors MC12CD060C-F

Description
CAP MICA 6PF 0.25PF 500V 1210
Datasheet
Description
CAP MICA 6PF 0.25PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD060C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD060C-F
Mica and PTFE Capacitors MC12CD060C-F
CAP MICA 6PF 0.25PF 500V 1210

CAP MICA 6PF 0.25PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 6Pf, 500V; Capacitance Cornell Dubilier - 66K2793 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 6Pf, 500V; Capacitance Cornell Dubilier
66K2793
Rf/microwave Capacitor, 6Pf, 500V; Capacitance Cornell Dubilier 66K2793
RF/MICROWAVE CAPACITOR, 6PF, 500V; Capacitance:6pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 6PF, 500V; Capacitance:6pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD060C-F 66K2793
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 6Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.00E-6 microF 6.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details