Cornell Dubilier Rf/microwave Capacitor 5Pf, 500V, 1210 0.5Pf; Capacitance Cornell Dubilier MC12CD050D-F

Description
RF/MICROWAVE CAPACITOR 5PF, 500V, 1210 0.5pF; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 5PF, 500V, 1210 0.5pF; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 5Pf, 500V, 1210 0.5Pf; Capacitance Cornell Dubilier - 66K2791 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 5Pf, 500V, 1210 0.5Pf; Capacitance Cornell Dubilier
66K2791
Rf/microwave Capacitor 5Pf, 500V, 1210 0.5Pf; Capacitance Cornell Dubilier 66K2791
RF/MICROWAVE CAPACITOR 5PF, 500V, 1210 0.5pF; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 5PF, 500V, 1210 0.5pF; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12CD050D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD050D-F
Mica and PTFE Capacitors MC12CD050D-F
CAP MICA 5PF 0.5PF 500V 1210

CAP MICA 5PF 0.5PF 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2791 MC12CD050D-F
Product Name Rf/microwave Capacitor 5Pf, 500V, 1210 0.5Pf; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers