Cornell Dubilier Mica and PTFE Capacitors MC12CD050C-F

Description
CAP MICA 5PF 0.25PF 500V 1210
Datasheet
Description
CAP MICA 5PF 0.25PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD050C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD050C-F
Mica and PTFE Capacitors MC12CD050C-F
CAP MICA 5PF 0.25PF 500V 1210

CAP MICA 5PF 0.25PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 5Pf, 500V; Capacitance Cornell Dubilier - 66K2789 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 5Pf, 500V; Capacitance Cornell Dubilier
66K2789
Rf/microwave Capacitor, 5Pf, 500V; Capacitance Cornell Dubilier 66K2789
RF/MICROWAVE CAPACITOR, 5PF, 500V; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 5PF, 500V; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD050C-F 66K2789
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 5Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details