Cornell Dubilier Mica and PTFE Capacitors MC12CD030D-F

Description
CAP MICA 3PF 0.5PF 500V 1210
Datasheet
Description
CAP MICA 3PF 0.5PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD030D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD030D-F
Mica and PTFE Capacitors MC12CD030D-F
CAP MICA 3PF 0.5PF 500V 1210

CAP MICA 3PF 0.5PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 3Pf, 500V; Capacitance Cornell Dubilier - 66K2783 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 3Pf, 500V; Capacitance Cornell Dubilier
66K2783
Rf/microwave Capacitor, 3Pf, 500V; Capacitance Cornell Dubilier 66K2783
RF/MICROWAVE CAPACITOR, 3PF, 500V; Capacitance:3pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 3PF, 500V; Capacitance:3pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD030D-F 66K2783
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 3Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-6 microF 3.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details