RF/MICROWAVE CAPACITOR, 2PF, 500V; Capacitance:2pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP MICA 2PF 0.5PF 500V 1210
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K2779 | MC12CD020D-F |
| Product Name | Rf/microwave Capacitor, 2Pf, 500V; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |