Cornell Dubilier Mica and PTFE Capacitors MC12CD020C-F

Description
CAP MICA 2PF 0.25PF 500V 1210
Datasheet
Description
CAP MICA 2PF 0.25PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD020C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD020C-F
Mica and PTFE Capacitors MC12CD020C-F
CAP MICA 2PF 0.25PF 500V 1210

CAP MICA 2PF 0.25PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 2Pf, 500V; Capacitance Cornell Dubilier - 66K2777 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 2Pf, 500V; Capacitance Cornell Dubilier
66K2777
Rf/microwave Capacitor, 2Pf, 500V; Capacitance Cornell Dubilier 66K2777
RF/MICROWAVE CAPACITOR, 2PF, 500V; Capacitance:2pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 2PF, 500V; Capacitance:2pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD020C-F 66K2777
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 2Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers