As the inventor of the mica capacitor, we are the world’s foremost authority and largest manufacturer of mica dielectric capacitors. Our RF mica capacitors feature superior high Q performance without the undesirable properties associated with ceramic and porcelain capacitors. Cornell Dubilier mica capacitors are extensively used in military, aerospace and medical applications, offering both COTS and Military Grade capacitors with established reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MC08FA620J-F |
| Product Name | MICA CAPACITORS, Surface Mount |
| Applications | Aerospace |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |
| Capacitance Range | 6.20E-5 microF |