Cornell Dubilier Mica and PTFE Capacitors MC08FA390F-TF

Description
CAP MICA 39PF 1% 100V 0805
Datasheet
Description
CAP MICA 39PF 1% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08FA390F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08FA390F-TF
Mica and PTFE Capacitors MC08FA390F-TF
CAP MICA 39PF 1% 100V 0805

CAP MICA 39PF 1% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 39Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2762 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 39Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2762
Rf/microwave Capacitor, 39Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2762
RF/MICROWAVE CAPACITOR, 39PF, 100V, FULL REEL; Capacitance:39pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 39PF, 100V, FULL REEL; Capacitance:39pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08FA390F-TF 66K2762
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 39Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details