Cornell Dubilier Mica and PTFE Capacitors MC08EA300F-F

Description
CAP MICA 30PF 1% 100V 0805
Datasheet
Description
CAP MICA 30PF 1% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08EA300F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA300F-F
Mica and PTFE Capacitors MC08EA300F-F
CAP MICA 30PF 1% 100V 0805

CAP MICA 30PF 1% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 30Pf, 100V; Capacitance Cornell Dubilier - 66K2743 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 30Pf, 100V; Capacitance Cornell Dubilier
66K2743
Rf/microwave Capacitor, 30Pf, 100V; Capacitance Cornell Dubilier 66K2743
RF/MICROWAVE CAPACITOR, 30PF, 100V; Capacitance:30pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 30PF, 100V; Capacitance:30pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08EA300F-F 66K2743
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 30Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers