Cornell Dubilier Mica and PTFE Capacitors MC08EA220J-F

Description
CAP MICA 22PF 5% 100V 0805
Datasheet
Description
CAP MICA 22PF 5% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08EA220J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA220J-F
Mica and PTFE Capacitors MC08EA220J-F
CAP MICA 22PF 5% 100V 0805

CAP MICA 22PF 5% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor 22Pf, 100V, 0805 5%; Capacitance Cornell Dubilier - 66K2731 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 22Pf, 100V, 0805 5%; Capacitance Cornell Dubilier
66K2731
Rf/microwave Capacitor 22Pf, 100V, 0805 5%; Capacitance Cornell Dubilier 66K2731
RF/MICROWAVE CAPACITOR 22PF, 100V, 0805 5%; Capacitance:22pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 22PF, 100V, 0805 5%; Capacitance:22pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08EA220J-F 66K2731
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 22Pf, 100V, 0805 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details