Cornell Dubilier Rf/microwave Capacitor 20Pf, 100V, 0805 5%; Capacitance Cornell Dubilier MC08EA200J-F

Description
RF/MICROWAVE CAPACITOR 20PF, 100V, 0805 5%; Capacitance:20pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 20PF, 100V, 0805 5%; Capacitance:20pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 20Pf, 100V, 0805 5%; Capacitance Cornell Dubilier - 66K2727 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 20Pf, 100V, 0805 5%; Capacitance Cornell Dubilier
66K2727
Rf/microwave Capacitor 20Pf, 100V, 0805 5%; Capacitance Cornell Dubilier 66K2727
RF/MICROWAVE CAPACITOR 20PF, 100V, 0805 5%; Capacitance:20pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 20PF, 100V, 0805 5%; Capacitance:20pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC08EA200J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA200J-F
Mica and PTFE Capacitors MC08EA200J-F
CAP MICA 20PF 5% 100V 0805

CAP MICA 20PF 5% 100V 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2727 MC08EA200J-F
Product Name Rf/microwave Capacitor 20Pf, 100V, 0805 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers