Cornell Dubilier Mica and PTFE Capacitors MC08EA180J-F

Description
CAP MICA 18PF 5% 100V 0805
Datasheet
Description
CAP MICA 18PF 5% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08EA180J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA180J-F
Mica and PTFE Capacitors MC08EA180J-F
CAP MICA 18PF 5% 100V 0805

CAP MICA 18PF 5% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 18Pf, 100V; Capacitance Cornell Dubilier - 66K2723 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 18Pf, 100V; Capacitance Cornell Dubilier
66K2723
Rf/microwave Capacitor, 18Pf, 100V; Capacitance Cornell Dubilier 66K2723
RF/MICROWAVE CAPACITOR, 18PF, 100V; Capacitance:18pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 18PF, 100V; Capacitance:18pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08EA180J-F 66K2723
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 18Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details