Cornell Dubilier Mica and PTFE Capacitors MC08CA060D-TF

Description
CAP MICA 6PF 0.5PF 100V 0805
Datasheet
Description
CAP MICA 6PF 0.5PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA060D-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA060D-TF
Mica and PTFE Capacitors MC08CA060D-TF
CAP MICA 6PF 0.5PF 100V 0805

CAP MICA 6PF 0.5PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 6Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2698 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 6Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2698
Rf/microwave Capacitor, 6Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2698
RF/MICROWAVE CAPACITOR, 6PF, 100V, FULL REEL; Capacitance:6pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 6PF, 100V, FULL REEL; Capacitance:6pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA060D-TF 66K2698
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 6Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.00E-6 microF 6.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers