Cornell Dubilier Rf/microwave Capacitor, 6Pf, 100V; Capacitance Cornell Dubilier MC08CA060C-F

Description
RF/MICROWAVE CAPACITOR, 6PF, 100V; Capacitance:6pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 6PF, 100V; Capacitance:6pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 6Pf, 100V; Capacitance Cornell Dubilier - 66K2695 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 6Pf, 100V; Capacitance Cornell Dubilier
66K2695
Rf/microwave Capacitor, 6Pf, 100V; Capacitance Cornell Dubilier 66K2695
RF/MICROWAVE CAPACITOR, 6PF, 100V; Capacitance:6pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 6PF, 100V; Capacitance:6pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC08CA060C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA060C-F
Mica and PTFE Capacitors MC08CA060C-F
CAP MICA 6PF 0.25PF 100V 0805

CAP MICA 6PF 0.25PF 100V 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2695 MC08CA060C-F
Product Name Rf/microwave Capacitor, 6Pf, 100V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers