RF/MICROWAVE CAPACITOR, 5PF, 100V, FULL REEL; Capacitance:5pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes
CAP MICA 5PF 0.5PF 100V 0805
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K2694 | MC08CA050D-TF |
| Product Name | Rf/microwave Capacitor, 5Pf, 100V, Full Reel; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF |