Cornell Dubilier Mica and PTFE Capacitors MC08CA030C-F

Description
CAP MICA 3PF 0.25PF 100V 0805
Datasheet
Description
CAP MICA 3PF 0.25PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA030C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA030C-F
Mica and PTFE Capacitors MC08CA030C-F
CAP MICA 3PF 0.25PF 100V 0805

CAP MICA 3PF 0.25PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 3Pf, 100V; Capacitance Cornell Dubilier - 66K2683 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 3Pf, 100V; Capacitance Cornell Dubilier
66K2683
Rf/microwave Capacitor, 3Pf, 100V; Capacitance Cornell Dubilier 66K2683
RF/MICROWAVE CAPACITOR, 3PF, 100V; Capacitance:3pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 3PF, 100V; Capacitance:3pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA030C-F 66K2683
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 3Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-6 microF 3.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers