Cornell Dubilier Mica and PTFE Capacitors MC08CA010D-F

Description
CAP MICA 1PF 0.5PF 100V 0805
Datasheet
Description
CAP MICA 1PF 0.5PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA010D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA010D-F
Mica and PTFE Capacitors MC08CA010D-F
CAP MICA 1PF 0.5PF 100V 0805

CAP MICA 1PF 0.5PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor 1Pf, 100V, 0805 0.5Pf; Capacitance Cornell Dubilier - 66K2678 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1Pf, 100V, 0805 0.5Pf; Capacitance Cornell Dubilier
66K2678
Rf/microwave Capacitor 1Pf, 100V, 0805 0.5Pf; Capacitance Cornell Dubilier 66K2678
RF/MICROWAVE CAPACITOR 1PF, 100V, 0805 0.5pF; Capacitance:1pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1PF, 100V, 0805 0.5pF; Capacitance:1pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA010D-F 66K2678
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 1Pf, 100V, 0805 0.5Pf; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers